DS/EN IEC 60728-113

Cable networks for television signals, sound signals and interactive services – Part 113: Optical systems for broadcast signal transmissions loaded with digital channels only

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 December 2018
Status: active
Page Count: 5
ICS Code (Cabled distribution systems): 33.060.40
scope:

IEC 60728-113:2018 is applicable to optical transmission systems for broadcast signal transmission that consist of headend equipment, optical transmission lines, in-house wirings and system outlets. These systems are primarily intended for television and sound signals using digital transmission technology. This document specifies the basic system parameters and methods of measurement for optical distribution systems between headend equipment and system outlets in order to assess the system performance and its performance limits. In this document, the upper signal frequency is limited at about 1 000 MHz. For systems requiring more bandwidth, refer to IEC 60728-13-1. The purpose of this part of IEC 60728 is to describe the system specifications of FTTH (fibre to the home) networks for digitally modulated broadcast signal transmission. This document is also applicable to broadcast signal transmission using a telecommunication network if it satisfies the optical portion of this document. This document describes RF transmission for fully digitalized broadcast and narrowcast (limited area distribution of broadcast) signals over FTTH, and introduces xPON system as a physical layer media. The detailed description of the physical layer is out of the scope of this document. The scope is limited to RF signal transmission over FTTH, thus, it does not include IP transport technologies, such as IP Multicast and associate protocols. Some interference descriptions between the telecommunication system and the broadcast system are addressed in Clause 7.

Document History

July 12, 2023
Cable networks for television signals, sound signals and interactive services – Part 113: Optical systems for broadcast signal transmissions loaded with digital channels only
IEC 60728-113:2023 is applicable to optical transmission systems for broadcast signal transmission that consist of headend equipment, optical transmission lines, in-house wirings and system outlets....
DS/EN IEC 60728-113
December 10, 2018
Cable networks for television signals, sound signals and interactive services – Part 113: Optical systems for broadcast signal transmissions loaded with digital channels only
IEC 60728-113:2018 is applicable to optical transmission systems for broadcast signal transmission that consist of headend equipment, optical transmission lines, in-house wirings and system outlets....
October 29, 2018
Cable networks for television signals, sound signals and interactive services – Part 113: Optical systems for broadcast signal transmissions loaded with digital channels only
IEC 60728-113:2018 is applicable to optical transmission systems for broadcast signal transmission that consist of headend equipment, optical transmission lines, in-house wirings and system outlets....
Cable networks for television signals, sound signals and interactive services – Part 113: Optical systems for broadcast signal transmissions loaded with digital channels only
This part of IEC 60728 is applicable to optical transmission systems for broadcast signal transmission that consist of headend equipment, optical transmission lines, in-house wirings and system...
Cable networks for television signals, sound signals and interactive services – Part 113: Optical systems for broadcast signal transmissions loaded with digital channels only
This part of IEC 60728 is applicable to optical transmission systems for broadcast signal transmission that consist of headend equipment, optical transmission lines, in-house wirings and system...
Advertisement