B11/STD - ANSI B11.19

Machines – Performance Criteria for Safeguarding

inactive
Buy Now
Organization: B11/STD
Publication Date: 1 January 2010
Status: inactive
Page Count: 122
scope:

This standard provides performance requirements for the design, construction, installation, operation and maintenance of the safeguarding listed below when applied to machines.

a) Guards (see clause 7);

b) Safeguarding devices (see clause 8);

c) Awareness devices (see clause 9);

d) Safeguarding methods (see clause 10).

This standard also provides performance requirements for complementary equipment and measures (see clause 12), safe work procedures (see clause 11), and safety functions (see clause 6).

This standard does not provide the requirements for the selection of the safeguarding for a particular application.

Any deviation in conforming to a requirement of this standard shall be carefully considered and based on a documented risk assessment to achieve acceptable risk. The reasoning and information concerning any deviation shall be included in the information for operation and maintenance of the machinery.

Document History

January 1, 2019
Performance Requirements for Risk Reduction Measures: Safeguarding and other Means of Reducing Risk
A description is not available for this item.
ANSI B11.19
January 1, 2010
Machines – Performance Criteria for Safeguarding
This standard provides performance requirements for the design, construction, installation, operation and maintenance of the safeguarding listed below when applied to machines. a) Guards (see clause...
January 1, 2003
American National Standard for Machine Tools Performance Criteria for Safeguarding
A description is not available for this item.
January 1, 2003
Performance Criteria for Safeguarding
This standard provides performance requirements for the design, construction, installation, operation and maintenance of the safeguarding listed below when applied to machine tools. a) Guards (see...
January 1, 1990
Machine Tools - Safeguarding When Referenced by the Other B11 Machine Tool Safety Standards - Performance Criteria for the Design, Construction, Care, and Operation
A description is not available for this item.

References

Advertisement