DS/EN ISO 6892-2

Metallic materials - Tensile testing - Part 2: Method of test at elevated temperature

inactive
Organization: DS
Publication Date: 11 March 2011
Status: inactive
Page Count: 34
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This European Standard specifies a method of tensile testing of metallic materials at a specified temperature greater than ambient temperature and defines the mechanical properties which can be thereby determined.

Document History

June 6, 2018
Metallic materials – Tensile testing – Part 2: Method of test at elevated temperature (ISO 6892-2:2018)
ISO 6892-2:2018 specifies a method of tensile testing of metallic materials at temperatures higher than room temperature.
DS/EN ISO 6892-2
March 11, 2011
Metallic materials - Tensile testing - Part 2: Method of test at elevated temperature
This European Standard specifies a method of tensile testing of metallic materials at a specified temperature greater than ambient temperature and defines the mechanical properties which can be...
Metallic materials - Tensile testing - Part 2: Method of test at elevated temperature (ISO/DIS 6892-2:2009)
This International Standard specifies a method of tensile testing of metallic materials at a specified temperature greater than room temperature.
Metallic materials - Tensile testing - Part 2: Method of test at elevated temperature (ISO/FDIS 6892-2:2010)
This part of ISO 6892 specifies a method of tensile testing of metallic materials at temperatures higher than room temperature
Advertisement