SNV - SN EN ISO 8130-7
Coating powders - Part 7: Determination of loss of mass on stoving
| Organization: | SNV |
| Publication Date: | 1 February 2011 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of IS0 8130 specifies a method for the determination of loss of mass on stoving of coating powders that are to be applied by electrostatic spraying on to a substrate.
NOTES
1 The method described in this part of IS0 8130 is a simple, practical test which provides sufficiently accurate results with coating powders that lose up to about 2 % (m/m) on stoving. Above this, accuracy decreases with increasing loss in mass.
2 Any water present in the product under test is included in the test result.
Document History