ETSI - TS 102 859-1

Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Transmission of IP packets over GeoNetworking; Part 1: Test requirements and Protocol Implementation Conformance Statement (PICS) proforma

inactive
Organization: ETSI
Publication Date: 1 March 2011
Status: inactive
Page Count: 16
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for Conformance test specifications for Geonetworking Basic Transport Protocol as defined in TS 102 636-6-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3].

The supplier of an implementation which is claimed to conform to TS 102 636-6-1 [1] is required to complete a copy of the PICS proforma provided in the annex A of the present document.

Document History

February 1, 2022
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Transmission of IP packets over GeoNetworking; Part 1: Test requirements and Protocol Implementation Conformance Statement (PICS) pro forma
The present document provides the Protocol Implementation Conformance Statement (PICS) pro forma for Conformance test specifications for Geonetworking Basic Transport Protocol as defined in ETSI EN...
April 1, 2014
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Transmission of IP packets over GeoNetworking; Part 1: Test requirements and Protocol Implementation Conformance Statement (PICS) proforma
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for Conformance test specifications for Geonetworking Basic Transport Protocol as defined in EN 302...
TS 102 859-1
March 1, 2011
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Transmission of IP packets over GeoNetworking; Part 1: Test requirements and Protocol Implementation Conformance Statement (PICS) proforma
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for Conformance test specifications for Geonetworking Basic Transport Protocol as defined in TS 102...

References

Advertisement