SNZ - AS/NZS ISO 8980.3

Ophthalmic optics—Uncut finished spectacle lenses Part 3: Transmittance specifications and test methods

inactive
Organization: SNZ
Publication Date: 7 April 2011
Status: inactive
Page Count: 24
scope:

This part of ISO 8980 specifies requirements for the transmittance properties of uncut finished spectacle lenses.

This part of ISO 8980 is not applicable to

- spectacle lenses having particular transmittance or absorption characteristics prescribed for medical reasons;

- products where specific personal protective equipment transmittance standards apply.

NOTE Optical and geometric requirements for uncut finished spectacle lenses are specified in ISO 8980-1 and ISO 8980-2.

Document History

February 12, 2015
Ophthalmic optics-Uncut finished spectacle lenses Part 3: Transmittance specifications and test methods
This part of ISO 8980 specifies requirements for the transmittance properties of uncut finished spectacle lenses and mounted pairs, including attenuation of solar radiation. This part of ISO 8980 is...
AS/NZS ISO 8980.3
April 7, 2011
Ophthalmic optics—Uncut finished spectacle lenses Part 3: Transmittance specifications and test methods
This part of ISO 8980 specifies requirements for the transmittance properties of uncut finished spectacle lenses. This part of ISO 8980 is not applicable to — spectacle lenses having particular...

References

Advertisement