CEN - EN 16855-2

Walk-in cold rooms - Definition, thermal insulation performance and test methods - Part 2: Customized cold rooms

active, Most Current
Organization: CEN
Publication Date: 1 December 2018
Status: active
Page Count: 54
ICS Code (Commercial refrigerating appliances): 97.130.20
scope:

This document provides test or calculation methods to assess thermal insulation performances for customized walk-in cold rooms and components under normal end-use conditions.

The normal end-use conditions of a walk-in cold room are considered to be:

- installation inside an existing building;

- not exposed to external weather conditions;

- internal side of panels subject to temperatures within the indicative range −40 °C ≤ T ≤ 12 °C;

- external side of panels subject to temperatures within the indicative range −8 °C ≤ T ≤ 30 °C; temperatures below 0 °C, or higher than 20 °C, can be reached if the walk-in cold room is located inside not air-conditioned premises.

NOTE In case the customized walk-in cold room working at positive storage temperature is used as a food processing room or a clean room, the standard is applied.

Document History

EN 16855-2
December 1, 2018
Walk-in cold rooms - Definition, thermal insulation performance and test methods - Part 2: Customized cold rooms
This document provides test or calculation methods to assess thermal insulation performances for customized walk-in cold rooms and components under normal end-use conditions. The normal end-use...

References

Advertisement