CEN - EN ISO 20685-1
3-D scanning methodologies for internationally compatible anthropometric databases - Part 1: Evaluation protocol for body dimensions extracted from 3-D body scans
| Organization: | CEN |
| Publication Date: | 1 December 2018 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Ergonomics): | 13.180 |
scope:
This document addresses protocols for the use of 3-D surface-scanning systems in the acquisition of human body shape data and measurements defined in ISO 7250-1 that can be extracted from 3-D scans.
While mainly concerned with whole-body scanners, it is also applicable to body-segment scanners (head scanners, hand scanners, foot scanners).
It does not apply to instruments that measure the location and/or motion of individual landmarks.
The intended audience is those who use 3-D scanners to create 1-D anthropometric databases and the users of 1-D anthropometric data from 3-D scanners. Although not necessarily aimed at the designers and manufacturers of those systems, scanner designers and manufacturers can find it useful in meeting the needs of clients who build and use 1-D anthropometric databases.
Document History