IEC 60118-13

Electroacoustics – Hearing aids – Part 13: Electromagnetic compatibility (EMC)

inactive
Buy Now
Organization: IEC
Publication Date: 1 April 2011
Status: inactive
Page Count: 48
ICS Code (Electroacoustics): 17.140.50
ICS Code (Immunity): 33.100.20
scope:

This part of IEC 60118 in principle covers all relevant EMC phenomena for hearing aids. EMC phenomena, such as RF emission and electrostatic discharge, are not currently known to be a significant problem in connection with hearing aids and are therefore not dealt with. Based on new knowledge, they could be considered in connection with future revisions or extensions of this standard. Hearing aid immunity to high frequency electromagnetic fields originating from digital wireless devices operating in the frequency ranges 0,8 GHz to 0,96 GHz and 1,4 GHz to 2,48 GHz is currently identified as the only relevant EMC phenomenon regarding hearing aids. Future editions of this part of IEC 60118 may add tests for other frequency bands, as they come into more common use. IEC 61000-4-3 is the basis for relevant EMC tests to be conducted on hearing aids. Measurement methods and acceptance levels are described in this part of IEC 60118.

For the purpose of this part of IEC 60118, two immunity classes of hearing aids are defined (see 3.1) related to their use. "Bystander compatible" ensures that a hearing aid is usable in environments where digital wireless devices are in operation in the proximity of the hearing aid wearer. "User compatible" hearing aids ensures that a hearing aid is usable when the wearer is using a digital wireless device at the wearer's own aided ear.

Measurement methods for hearing aids with non-acoustic outputs and for hearing aids connected to other equipment by cables are not given in this standard.

Document History

October 1, 2019
Electroacoustics - Hearing aids - Part 13: Requirements and methods of measurement for electromagnetic immunity to mobile digital wireless devices
This part of IEC 60118 covers the relevant EMC phenomena for hearing aids. Hearing aid immunity to high frequency fields originating from digital wireless devices such as mobile phones was identified...
January 1, 2016
Electroacoustics – Hearing aids – Part 13: Electromagnetic compatibility (EMC)
This part of IEC 60118 covers relevant EMC phenomena for hearing aids. Hearing aid immunity to high frequency fields originating from digital wireless devices such as mobile phones was originally...
IEC 60118-13
April 1, 2011
Electroacoustics – Hearing aids – Part 13: Electromagnetic compatibility (EMC)
This part of IEC 60118 in principle covers all relevant EMC phenomena for hearing aids. EMC phenomena, such as RF emission and electrostatic discharge, are not currently known to be a significant...
November 1, 2004
Electroacoustics – Hearing aids – Part 13: Electromagnetic compatibility (EMC)
A description is not available for this item.
September 1, 1997
Hearing Aids - Part 13: Electromagnetic Compatibility (EMC)
A description is not available for this item.

References

Advertisement