FORD WSS-M99P32-E2

PERFORMANCE, ACOUSTICAL WHEEL ARCH/WELL LINERS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 6 December 2018
Status: inactive
Page Count: 11
scope:

This specification defines the minimum durability requirements of composite acoustical underbody and under-engine shields, including wheel arch/well liners, where various materials may be combined to provide acoustical (sound absorption/barrier/insulation) features. Examples include PET nonwoven fabric, Glass/PP fiber nonwoven fabric, Glass/PP wet laid nonwoven composite. Materials are also called Light Weight Reinforced Thermoplastic (LWRT).

Document History

FORD WSS-M99P32-E2
December 6, 2018
PERFORMANCE, ACOUSTICAL WHEEL ARCH/WELL LINERS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the minimum durability requirements of composite acoustical underbody and under-engine shields, including wheel arch/well liners, where various materials may be combined to...
March 15, 2017
PERFORMANCE, ACOUSTICAL WHEEL ARCH/WELL LINERS ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defines the minimum durability requirements of composite acoustical underbody and under-engine shields, including wheel arch/well liners, where various materials may be combined to...

References

Advertisement