BSI - 18/30376892 DC

Draft BS IEC 62704-5 Determining the power density of the electromagnetic field associated with human exposure to wireless devices operating in close proximity to the head and body using computational techniques, 6 GHz to 300 GHz

pending, Most Current
Organization: BSI
Publication Date: 18 December 2018
Status: pending
Page Count: 49
ICS Code (Mobile services in general): 33.070.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20

Document History

18/30376892 DC
December 18, 2018
Draft BS IEC 62704-5 Determining the power density of the electromagnetic field associated with human exposure to wireless devices operating in close proximity to the head and body using computational techniques, 6 GHz to 300 GHz
A description is not available for this item.

References

Advertisement