ITU-T Q.3320

Architectural framework for the Q.332x series of Recommendations

active, Most Current
Buy Now
Organization: ITU-T
Publication Date: 1 March 2010
Status: active
Page Count: 16
scope:

This Recommendation specifies a concrete realization of the functional architecture defined in [ITU-T Y.2111], including: the specification of the physical entities involved in resource control signalling; the interfaces across which signalling takes place; and the mapping between these entities and interfaces and the corresponding functional entities and reference points in [ITU-T Y.2111]. Appendix I provides a table illustrating the mapping between these interfaces and the protocol specifications which realize those interfaces.

NOTE - [ITU-T Y.2111] (11/2008) is a Revision 1 of ITU-T Y.2111 (09/2006), which was the base for [b-ITU-T Q.3300].

Document History

ITU-T Q.3320
March 1, 2010
Architectural framework for the Q.332x series of Recommendations
This Recommendation specifies a concrete realization of the functional architecture defined in [ITU-T Y.2111], including: the specification of the physical entities involved in resource control...

References

Advertisement