DIN EN ISO 10460

Gas cylinders - Welded aluminium-alloy, carbon and stainless steel gas cylinders - Periodic inspection and testing (ISO 10460:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2018
Status: active
Page Count: 32
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies the requirements for the periodic inspection and testing of welded aluminiumalloy, carbon and stainless steel gas cylinders of water capacity from 0,5 l to 150 l intended for compressed and liquefied gas service under pressure and to verify the integrity of such gas cylinders for further service.

It also applies, as far as is practical, to cylinders of less than 0,5 l water capacity and greater than 150 l up to 450 l.

This document does not apply to the periodic inspection and testing of acetylene cylinders or composite (fully wrapped or hoop-wrapped) cylinders.

It is primarily intended for use with cylinders containing industrial gases other than liquefied petroleum gas (LPG). This document may also be applicable to LPG. Requirements for LPG applications are also provided in ISO 10464.

Document History

DIN EN ISO 10460
December 1, 2018
Gas cylinders - Welded aluminium-alloy, carbon and stainless steel gas cylinders - Periodic inspection and testing (ISO 10460:2018)
This document specifies the requirements for the periodic inspection and testing of welded aluminiumalloy, carbon and stainless steel gas cylinders of water capacity from 0,5 l to 150 l intended for...
October 1, 2017
Gas cylinders - Welded aluminium-alloy, carbon and stainless steel gas cylinders - Periodic inspection and testing (ISO/DIS 10460:2017); German and English version prEN ISO 10460:2017
A description is not available for this item.

References

Advertisement