DIN EN ISO 13766-1

Earth-moving and building construction machinery - Electromagnetic compatibility (EMC) of machines with internal electrical power supply - Part 1: General EMC requirements under typical electromagnetic environmental conditions (ISO 13766-1:2018)

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2018
Status: inactive
Page Count: 50
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Earth-moving machinery): 53.100
scope:

This document provides test methods and acceptance criteria for the evaluation of the electromagnetic compatibility (EMC) of earth-moving machinery, as defined in ISO 6165:2012, and of the following building construction machinery as defined in ISO/TR 12603:2010:

- drilling and foundation equipment;

- equipment used for the preparation, conveyance and compaction of concrete, mortar and processing reinforcement;

- road construction and maintenance machinery and equipment.

It deals with general EMC requirements under typical electromagnetic environmental conditions. (ISO 13766-2:2018 deals with EMC requirements specifically related to functional safety).

Electrical/electronic subassemblies (ESA) and separate ESA intended to be fitted to the machinery are also dealt with. The following electromagnetic disturbance phenomena are evaluated:

- broadband and narrowband electromagnetic interference;

- electromagnetic field immunity;

- electrostatic discharge;

- conducted transients.

The machinery can have DC or AC or a combination of both as the internal electrical power supply system.

This document is not applicable to machines that are designed to be supplied by an external mains network or to phenomena caused by military applications.

NOTE 1 Grid-connected machines are covered by IEC 61000.

NOTE 2 Hybrid machines are covered in UN ECE R10-Rev. 5.

Document History

April 1, 2019
Earth-moving and building construction machinery - Electromagnetic compatibility (EMC) of machines with internal electrical power supply - Part 1: General EMC requirements under typical electromagnetic environmental conditions (ISO 13766-1:2018)
A description is not available for this item.
DIN EN ISO 13766-1
December 1, 2018
Earth-moving and building construction machinery - Electromagnetic compatibility (EMC) of machines with internal electrical power supply - Part 1: General EMC requirements under typical electromagnetic environmental conditions (ISO 13766-1:2018)
This document provides test methods and acceptance criteria for the evaluation of the electromagnetic compatibility (EMC) of earth-moving machinery, as defined in ISO 6165:2012, and of the following...
April 1, 2016
Earth-moving- and Building construction machinery - Electromagnetic compatibility of machines with internal electrical power supply - Part 1: General EMC requirements under typical EMC environmental conditions (ISO/DIS 13766-1:2016); German and English version prEN ISO 13766-1:2016
A description is not available for this item.

References

Advertisement