DIN EN ISO 17706

Footwear - Test methods for uppers - Tensile strength and elongation (ISO 17706:2003)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2018
Status: active
Page Count: 13
ICS Code (Footwear): 61.060
scope:

This standard specifies a test method for determining the force required to break a test specimen from uppers irrespective of the material, in order to asses the suitability for the end use.

Document History

DIN EN ISO 17706
December 1, 2018
Footwear - Test methods for uppers - Tensile strength and elongation (ISO 17706:2003)
This standard specifies a test method for determining the force required to break a test specimen from uppers irrespective of the material, in order to asses the suitability for the end use.
April 1, 2018
Footwear - Test methods for uppers - Tensile strength and elongation (ISO 17706:2003); German and English version prEN ISO 17706:2018
A description is not available for this item.

References

Advertisement