DIN 50106

Testing of metallic materials - Compression test at room temperature

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2016
Status: active
Page Count: 24
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This standard applies to compression tests at room temperature on any metallic material and serves to assess the strength and deformation behaviour of the material under test. For this purpose, a cylindrical compression test piece with a given original cross-sectional area So is steadily loaded, during which the resulting compressive force and compressive strain are measured.

This standard defines how the stress/strain behaviour and resulting material properties are determined.

Particular specifications or test standards may apply for certain materials or products. In such cases, these specifications shall be complied with or testing is to be carried out according to the respective standard.

Document History

February 1, 2023
Testing of metallic materials - Compression test at room temperature
A description is not available for this item.
DIN 50106
November 1, 2016
Testing of metallic materials - Compression test at room temperature
This standard applies to compression tests at room temperature on any metallic material and serves to assess the strength and deformation behaviour of the material under test. For this purpose, a...
December 1, 1978
Testing of Metallic Materials; Compression Test
A description is not available for this item.

References

Advertisement