DIN EN ISO 20769-2

Non-destructive testing - Radiographic inspection of corrosion and deposits in pipes by X- and gamma rays - Part 2: Double wall radiographic inspection (ISO 20769-2:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2018
Status: active
Page Count: 39
ICS Code (Non-destructive testing): 19.100
scope:

This document specifies fundamental techniques of film and digital radiography with the object of enabling satisfactory and repeatable results to be obtained economically. The techniques are based on generally recognized practice and fundamental theory of the subject.

This document applies to the radiographic examination of pipes in metallic materials for service induced flaws such as corrosion pitting, generalized corrosion and erosion. Besides its conventional meaning, "pipe" as used in this document is understood to cover other cylindrical bodies such as tubes, penstocks, boiler drums and pressure vessels.

Weld inspection for typical welding process induced flaws is not covered, but weld inspection is included for corrosion/erosion type flaws.

The pipes can be insulated or not, and can be assessed where loss of material due, for example, to corrosion or erosion is suspected either internally or externally.

This document covers double wall inspection techniques for detection of wall loss, including double wall single image (DWSI) and double wall double image (DWDI).

Note that the DWDI technique described in this document is often combined with the tangential technique covered in ISO 20769-1.

This document applies to in-service double wall radiographic inspection using industrial radiographic film techniques, computed digital radiography (CR) and digital detector arrays (DDA).

Document History

DIN EN ISO 20769-2
December 1, 2018
Non-destructive testing - Radiographic inspection of corrosion and deposits in pipes by X- and gamma rays - Part 2: Double wall radiographic inspection (ISO 20769-2:2018)
This document specifies fundamental techniques of film and digital radiography with the object of enabling satisfactory and repeatable results to be obtained economically. The techniques are based on...
September 1, 2017
Non-destructive testing - Radiographic inspection of corrosion and deposits in pipes by X- and gamma rays - Part 2: Double wall radiographic inspection (ISO/DIS 20769-2:2017); German and English version prEN ISO 20769-2:2017
A description is not available for this item.

References

Advertisement