DS/ISO/IEC 29110-4-1
Software engineering – Lifecycle profiles for Very Small Entities (VSEs) – Part 4-1: Profile specifications: Generic profile group
| Organization: | DS |
| Publication Date: | 7 February 2011 |
| Status: | inactive |
| Page Count: | 66 |
| ICS Code (Software): | 35.080 |
scope:
1.1 Fields of application ISO/IEC 29110 is applicable to Very Small Entities (VSEs). VSEs are enterprises, organizations, departments or projects up to 25 people. The lifecycle processes described in ISO/IEC 29110 are not intended to preclude or discourage their use by organizations bigger than VSEs. The lifecycle processes defined in ISO/IEC 29110 can be used by VSEs when acquiring and using, as well as when creating and supplying, a software system. They can be applied at any level in a software system's structure and at any stage in the lifecycle. The processes described in ISO/IEC 29110 are not intended to preclude or discourage the use of additional processes that VSEs find useful. This part of ISO/IEC 29110 provides a profile specification for the Basic VSE Profile within the Generic Profile Group. The Basic VSE Profile applies to VSEs involved in software development. It selects ISO/IEC 12207 project management and software implementation process elements and ISO/IEC 15289:2006 products from the single project perspective. Its purpose is to provide the normative and informative links to the subset of ISO/IEC 12207 and ISO/IEC 15289:2006. 1.2 Target audience This part of ISO/IEC 29110 is targeted at assessors, VSEs that want to claim conformance, authors/providers of guides, and authors/providers of tools and other support material.
Document History