ISO/IEC 11179-7
Information technology — Metadata registries (MDR) — Part 7: Metamodel for data set registration
| Organization: | ISO |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This document provides a specification for an extension to a Metadata Registry (MDR), as specified in ISO/IEC 11179-3:2013, Clauses 5 to 11 in which metadata which describes data sets, collections of data available for access or download in one or more formats, can be registered. Since a set can contain a single element, this document enables the recording of metadata about a single data value.
The registered metadata provides information about the data set that includes the provenance and the quality of the dataset.
Document History