ISO 21219-3
Intelligent transport systems - Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) - Part 3: UML to binary conversion rules (TPEG2-UBCR)
| Organization: | ISO |
| Publication Date: | 1 July 2019 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
TPEG applications are modelled in UML to provide an application description that is independent of a physical format representation. By separating semantics from application description, applications can easily be developed at a functional level. Different physical format representations can be generated following a well defined set of rules on how to convert UML classes to different physical formats.
This document specifies the rules for converting UML models of TPEG application to the TPEG binary format. It contains the binary format definition of the abstract data types defined in ISO 21219-2. Rules for converting compound data types are also defined.
Document History