ISO 21219-4
Intelligent transport systems - Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) - Part 4: UML to XML conversion rules
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2019 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This document specifies the rules for converting TPEG application UML models to the tpegML format description. It contains the XML format definition of the abstract data types defined in ISO 21219-2. Rules for converting compound data types are also defined.
Document History
ISO 21219-4
July 1, 2019
Intelligent transport systems - Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) - Part 4: UML to XML conversion rules
This document specifies the rules for converting TPEG application UML models to the tpegML format description. It contains the XML format definition of the abstract data types defined in ISO 21219-2....