CEI EN IEC 60068-2-5

Environmental testing Part 2-5: Tests - Test S: Simulated solar radiation at ground level and guidance for solar radiation testing and weathering

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 October 2018
Status: active
Page Count: 34
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60068-2 specifies the methods for testing equipment or components under simulated solar radiation conditions.

This document is applicable to the equipment and components at the surface of the earth.

The purpose of testing is to investigate to what extent the equipment or components are affected by simulated solar radiation in the presence of moisture to reproduce the weathering effects (temperature, humidity and/or wetting) that occur when they are exposed in actual end-use environments to daylight or to daylight filtered through window glass. This document specifies two test methods, test method Sa: thermal effect test, and test method Sb: weathering test.

Document History

CEI EN IEC 60068-2-5
October 1, 2018
Environmental testing Part 2-5: Tests - Test S: Simulated solar radiation at ground level and guidance for solar radiation testing and weathering
This part of IEC 60068-2 specifies the methods for testing equipment or components under simulated solar radiation conditions. This document is applicable to the equipment and components at the...
February 1, 2012
Environmental testing Part 2: Tests - Test Sa: Simulated solar radiation at ground level and guidance for solar radiation testing
Scope and object This part of IEC 60068 provides guidance for testing equipment or components under solar radiation conditions. The purpose of testing is to investigate to what extent the equipment...
June 1, 2000
Environmental testing - Part 2: Tests - Test Sa: Simulated solar radiation at ground level
La presente Norma ha lo scopo di determinare gli effetti (termici, meccanici, chimici, elettrici ecc.) prodotti su apparecchiature e componenti come risultato dell'esposizione alla radiazione solare...

References

Advertisement