ITU-T - G.697 CORR 1
(Pre-Published) Optical monitoring for dense wavelength division multiplexing systems Corrigendum 1
| Organization: | ITU-T |
| Publication Date: | 1 February 2011 |
| Status: | inactive |
| Page Count: | 4 |
scope:
The purpose of this Recommendation is to indicate a minimum, but
not exhaustive, set of optical parameters that can be used to
perform the optical monitoring (OM) functions in dense wavelength
division multiplexing (DWDM) systems and optical network elements
(e.g., reconfigurable optical add-drop multiplexers (ROADMs)),
particularly relevant to those network elements without
optical-electrical-o
1) indicates the methods for measuring the optical signal degradation;
2) classifies those methods by type;
3) defines the suitable optical parameters to detect optical signal degradation; and
4) describes the applications or conditions where these optical parameters can be relevant.
This Recommendation refers to DWDM systems and optical network elements with optical channels with bit rates up to approximately 10 Gbit/s using non-return to zero (NRZ) or return to zero (RZ) line coding. Bit rates above 10 Gbit/s and systems employing other modulation formats are for further study.
Document History