DS/EN 60335-2-77
Safety of household and similar electrical appliances – Part 2-77: Particular requirements for pedestrian-controlled walk-behind electrically powered lawn mowers
| Organization: | DS |
| Publication Date: | 19 November 2010 |
| Status: | active |
| Page Count: | 82 |
| ICS Code (Horticultural equipment): | 65.060.70 |
scope:
This clause of Part 1 is replaced by the following. This European Standard specifies safety requirements and their verification for the design and construction of pedestrian controlled walk-behind electrically powered lawnmowers. This standard applies in conjunction with EN 60335-1. This European Standard does not apply to - lawn trimmers, lawn edge trimmers, lawn edgers, flail mowers, scrub cutters, automatic (robot) lawn mowers, sickle-bar mowers, agricultural mowers, trailing seat/sulky units, ride-on machines or nonpowered lawnmowers - rotary lawnmowers for which the cutting means is a generally circular central drive unit on which is mounted, either one or more non-metallic filaments or one or more non-metallic, pivotally mounted cutting elements. These cutting elements rely on centrifugal force to achieve cutting, with the kinetic energy of a single cutting element not exceeding 10 J, - battery powered lawnmowers with a rated voltage of the battery more than 42 V d.c. Requirements for battery chargers, including those incorporated into the machine are dealt with in EN 60335-2-29. This European Standard is not applicable to lawnmowers, which are manufactured before the date of publication of this document by CENELEC. NOTE - Combustion engine driven machines are covered by EN 836.
Document History