CEN - EN ISO 8130-7

Coating powders - Part 7: Determination of loss of mass on stoving

inactive
Organization: CEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 10
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 8130 specifies a method for the determination of loss of mass on stoving of coating powders that are to be applied by electrostatic spraying on to a substrate.

NOTE 1 The method described in this part of ISO 8130 is a simple, practical test which provides sufficiently accurate results with coating powders that lose up to about 2 % (m/m) on stoving. Above this, accuracy decreases with increasing loss in mass.

NOTE 2 Any water present in the product under test is included in the test result.

Document History

May 1, 2019
Coating powders - Part 7: Determination of loss of mass on stoving
This document specifies a method for the determination of loss of mass on stoving of coating powders that are to be applied by electrostatic spraying or flock spraying or fluidized bed. The method...
EN ISO 8130-7
November 1, 2010
Coating powders - Part 7: Determination of loss of mass on stoving
This part of ISO 8130 specifies a method for the determination of loss of mass on stoving of coating powders that are to be applied by electrostatic spraying on to a substrate. NOTE 1 The method...
Advertisement