DSF/ISO/IEC 14443-4/FDAmd 1
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol. This part of ISO/IEC 14443 is intended to be used in conjunction with other parts of ISO/IEC 14443 and is applicable to proximity cards or objects of Type A and Type B.
Document History
May 27, 2021
Cards and security devices for personal identification – Contactless proximity objects – Part 4: Transmission protocol – Amendment 1: Dynamic power level management
This document specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol. This...
August 11, 2020
Cards and security devices for personal identification – Contactless proximity objects – Part 4: Transmission protocol – AMENDMENT 2: Enhancements for harmonization
This document specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol. This...
June 26, 2018
Cards and security devices for personal identification -- Contactless proximity objects -- Part 4: Transmission protocol
This document specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol. This...
December 20, 2016
RFU handling rules
ISO/IEC 14443-4:2016 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol....
June 1, 2016
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 4: Transmission protocol
ISO/IEC 14443-4:2016 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol....
January 30, 2014
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 4: Transmission protocol
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...
October 16, 2013
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 4: Transmission protocol – AMENDMENT 3: Bit rates of 3fc/4, fc, 3fc/2 and 2fc from PCD to PICC
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...
October 16, 2012
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 4: Transmission protocol – AMENDMENT 2: Bit rates of fc/8, fc/4 and fc/2, protocol activation of PICC Type A and frame size from 512 bytes to 4 096 bytes
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...
April 13, 2012
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 4: Transmission protocol – AMENDMENT 1: Exchange of additional parameters
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...
October 6, 2008
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 4: Transmission protocol
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...
July 26, 2006
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 4: Transmission protocol - Amendment 1: Handling of reserved fields and values
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 4: Transmission protocol AMENDMENT 1: Handling of reserved fields and values
March 1, 2002
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 4: Transmission protocol
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...
Identification cards – Contactless integrated circuit cards – Proximity cards – Part 4: Transmission protocol
ISO/IEC 14443-4:2016 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol....
Cards and security devices for personal identification – Contactless proximity objects – Part 4: Transmission protocol
This document specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol. This...
Handling rules of RFU bits
A description is not available for this item.
S(PARAMETERS) clarification
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...
Bit rates of 3fc/4, fc, 3fc/2 and 2fc from PCD to PICC
No scope available
DSF/ISO/IEC 14443-4/FDAmd 1
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...
Bit rates of fc/8, fc/4 and fc/2, protocol activation of PICC Type A and frame size from 512 bytes to 4 096 bytes
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...