CEI EN 60079-1
Explosive atmospheres Part 1: Equipment protection by flameproof enclosures "d"
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
Document History
March 1, 2019
Explosive atmospheres Part 1: Equipment protection by flameproof enclosures "d"
A description is not available for this item.
CEI EN 60079-1
October 1, 2018
Explosive atmospheres Part 1: Equipment protection by flameproof enclosures "d"
A description is not available for this item.
December 1, 2017
Explosive atmospheres Part 1: Equipment protection by flameproof enclosures "d"
A description is not available for this item.
March 1, 2016
Explosive atmospheres Part 1: Equipment protection by flameproof enclosures "d"
This part of IEC 60079 contains specific requirements for the construction and testing of electrical equipment with the type of protection flameproof enclosure “d”, intended for use in explosive gas...
May 1, 2015
Explosive atmospheres Part 1: Equipment protection by flameproof enclosures "d"
This part of IEC 60079 contains specific requirements for the construction and testing of electrical equipment with the type of protection flameproof enclosure “d”, intended for use in explosive gas...
November 1, 2008
Explosive atmospheres Part 1: Equipment protection by flameproof enclosures "d"
Il presente fascicolo contiene le prescrizioni specifiche per la costruzione e la prova delle apparecchiature elettriche con custodia a prova di esplosione, con modo di protezione "d" destinate ad...
October 1, 2007
Electrical apparatus for explosive gas atmospheres - Part 1: Flameproof enclosures 'd'
La presente Norma riguarda le prescrizioni sulla costruzione e le prove relative alle costruzioni elettriche, aventi modo di protezione "d" destinato ad essere utilizzate in atmosfere potenzialmente...
November 1, 2005
Costruzioni elettriche per atmosfere esplosive per la presenza di gas - Parte 1: Custodie a prova di esplosione "d" - VEDERE SOMMARIO
La presente Norma riguarda le prescrizioni sulla costruzione e le prove relative alle costruzioni elettriche, aventi modo di protezione "d" destinato ad essere utilizzate in atmosfere potenzialmente...