CEI EN 60352-5
Solderless connections Part 5: Press-in connections - General requirements, test methods and practical guidance
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
May 1, 2021
Solderless connections Part 5: Press-in connections - General requirements, test methods and practical guidance
This part of IEC 60352 is applicable to solderless press-in connections for use in electrical and electronic equipment and components.
The press-in connection consists of a termination having a...
CEI EN 60352-5
October 1, 2018
Solderless connections Part 5: Press-in connections - General requirements, test methods and practical guidance
A description is not available for this item.
February 1, 2013
Solderless connections Part 5: Press-in connections - General requirements, test methods and practical guidance
Scope and object
This part of IEC 60352 is applicable to solderless press-in connections for use in telecommunication equipment and in electronic devices employing similar techniques.
The press-in...
December 1, 2009
Solderless connections Part 5: Press-in connections - General requirements, test methods and practical guidance
La presente Norma si applica alle connessioni senza saldatura inserite a pressione, per uso nelle apparecchiature di telecomunicazione e nei dispositivi elettronici che utilizzano tecniche analoghe....
March 1, 2004
Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance
Il presente documento contiene una Variante alla Norma CEI EN 60352-5 (CEI 48-26).
La variazione consiste nella sostituzione completa della Tabella 1 “Fori passanti metallizzati finiti” che riporta...
December 1, 2001
Solderless connections - Part 5: Press-in connections - General requirements, test methods and practical guidance
La presente Norma si applica alle connessioni senza saldatura inserite a pressione, per uso nelle apparecchiature di telecomunicazione e nei dispositivi elettronici che utilizzano tecniche analoghe....
July 1, 1996
Connessioni senza saldatura - Parte 5: Connessioni senza saldatura a pressione - Prescrizioni generali, metodi di prova e guida pratica
La presente Norma tratta delle connessioni senza saldatura a pressione in cui un terminale, dotato di un idoneo elemento solido o elastico, viene inserito in un foro metallizzato di un circuito...