DS/ISO/IEC 23270

Information technology – Programming languages – C#

active, Most Current
Buy Now
Organization: DS
Publication Date: 18 December 2018
Status: active
Page Count: 536
ICS Code (Languages used in information technology): 35.060
scope:

This specification describes the form and establishes the interpretation of programs written in the C# programming language. It describes • The representation of C# programs; • The syntax and constraints of the C# language; • The semantic rules for interpreting C# programs; • The restrictions and limits imposed by a conforming implementation of C#. This specification does not describe • The mechanism by which C# programs are transformed for use by a data-processing system; • The mechanism by which C# applications are invoked for use by a data-processing system; • The mechanism by which input data are transformed for use by a C# application; • The mechanism by which output data are transformed after being produced by a C# application; • The size or complexity of a program and its data that will exceed the capacity of any specific dataprocessing system or the capacity of a particular processor; • All minimal requirements of a data-processing system that is capable of supporting a conforming implementation.

Document History

DS/ISO/IEC 23270
December 18, 2018
Information technology – Programming languages – C#
This specification describes the form and establishes the interpretation of programs written in the C# programming language. It describes • The representation of C# programs; • The syntax and...
Advertisement