ASTM International - ASTM C1628-17e1

Standard Specification for Joints for Concrete Gravity Flow Sewer Pipe, Using Rubber Gaskets

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2017
Status: inactive
Page Count: 7
ICS Code (External sewage systems): 93.030
scope:

1.1 This specification covers flexible leak resistant joints for concrete gravity flow sewer pipe using rubber gaskets for sealing the joints, where measurable or defined infiltration or exfiltration is a factor of the design. The specification covers the design of joints and the requirements for rubber gaskets to be used therewith, for pipe conforming in all other respects to Specifications C14, C76, C655, C985, and C1417, provided that, if there is conflict in permissible variations in dimension, the requirements of this specification shall govern for joints.

Note 1: Infiltration or exfiltration quantities for an installed pipeline are dependent upon many factors other than the joints, and allowable quantities must be covered by other specifications and suitable testing of the installed pipeline and system. This specification covers the design, material, and performance of the rubber gasket joint only. Joints covered by this specification are for hydrostatic pressures up to 13 psi without leakage, when plant tested in accordance with Section 10.

1.2 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers flexible leak resistant joints for concrete gravity flow sewer pipes using rubber gaskets for sealing the joints, where measurable or defined infiltration or exfiltration... View More

Document History

July 15, 2019
Standard Specification for Joints for Concrete Gravity Flow Sewer Pipe, Using Rubber Gaskets
1.1 This specification covers flexible leak resistant joints for concrete gravity flow sewer pipe using rubber gaskets for sealing the joints, where measurable or defined infiltration or exfiltration...
January 1, 2017
Standard Specification for Joints for Concrete Gravity Flow Sewer Pipe, Using Rubber Gaskets
1.1 This specification covers flexible leak resistant joints for concrete gravity flow sewer pipe using rubber gaskets for sealing the joints, where measurable or defined infiltration or exfiltration...
ASTM C1628-17e1
January 1, 2017
Standard Specification for Joints for Concrete Gravity Flow Sewer Pipe, Using Rubber Gaskets
1.1 This specification covers flexible leak resistant joints for concrete gravity flow sewer pipe using rubber gaskets for sealing the joints, where measurable or defined infiltration or exfiltration...
September 1, 2011
Standard Specification for Joints for Concrete Gravity Flow Sewer Pipe, Using Rubber Gaskets
1.1 This specification covers flexible leak resistant joints for concrete gravity flow sewer pipe using rubber gaskets for sealing the joints, where measurable or defined infiltration or exfiltration...
October 1, 2006
Standard Specification for Joints for Concrete Gravity Flow Sewer Pipe, Using Rubber Gaskets
1.1 This specification covers flexible leak resistant joints for concrete gravity flow sewer pipe using rubber gaskets for sealing the joints, where measurable or defined infiltration or exfiltration...
Advertisement