DS/EN 15241

Ventilation for buildings – Calculation methods for energy losses due to ventilation and infiltration in buildings

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 March 2011
Status: active
Page Count: 6
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This European Standard describes the method to calculate the energy impact of ventilation systems (including airing) in buildings to be used for applications such as energy calculations, heat and cooling load calculation. Its purpose is to define how to calculate the characteristics (temperature, humidity) of the air entering the building, and the corresponding energies required for its treatment and the auxiliaries electrical energy required. This standard can also be used for air heating and cooling systems when they assure the provision of ventilation, considering that prEN 15243 will provide the required heating or cooling load and the corresponding air flows and/or air temperatures.

Document History

DS/EN 15241
March 21, 2011
Ventilation for buildings – Calculation methods for energy losses due to ventilation and infiltration in buildings
This European Standard describes the method to calculate the energy impact of ventilation systems (including airing) in buildings to be used for applications such as energy calculations, heat and...
June 22, 2007
Ventilation for buildings – Calculation methods for energy losses due to ventilation and infiltration in commercial buildings
This European Standard describes the method to calculate the energy impact of ventilation systems (including airing) in buildings to be used for applications such as energy calculations, heat and...
Advertisement