BSI - 19/30363094 DC
Draft BS EN IEC 61755-3-12 Fibre Optic Interconnecting Devices and Passive Components - Connector Optical Interfaces. Part 3-12: Connector parameters for connections of non-dispersion shifted single mode physically contacting fibres - angled cylindrical full zirconia ferrules, core location variant 3.
pending
| Organization: | BSI |
| Publication Date: | 2 January 2019 |
| Status: | pending |
| Page Count: | 19 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
Document History
August 5, 2019
Draft BS EN IEC 61755-3-12 Fibre Optic Interconnecting Devices and Passive Components - Connector Optical Interfaces. Part 3-12: Connector parameters of dispersion unshifted single mode physically contacting fibres – angled 2,5 mm and 1,25 mm diameter cylindrical full zirconia ferrules, core location variant 3
A description is not available for this item.
19/30363094 DC
January 2, 2019
Draft BS EN IEC 61755-3-12 Fibre Optic Interconnecting Devices and Passive Components - Connector Optical Interfaces. Part 3-12: Connector parameters for connections of non-dispersion shifted single mode physically contacting fibres - angled cylindrical full zirconia ferrules, core location variant 3.
A description is not available for this item.