ICAO - 9157 PART 6 AMD 1

Aerodrome Design Manual - Part 6 Frangibility

inactive
Organization: ICAO
Publication Date: 2 November 2018
Status: inactive
Page Count: 26
scope:

DEFINITIONS

Frangible object. An object of low mass designed to break, distort or yield on impact so as to present the minimum hazard to aircraft.

Impact load. A sudden application of a load or force by an object moving with high velocity.

Break-away or failure mechanism. A device which has been designed, configured and fabricated in such a way that it is very sensitive to one type of loading, usually resulting from a time dependent dynamic impact, but immune to the normal environmental and operational loads imposed on the mechanism during the lifetime of the structure. The "break-away mechanism" can be designed in conjunction with the joints of the structure and/or designed independent of the joints of the structure.

Impact energy. The energy required for an object to break, distort or yield when subjected to an impact load.

Document History

9157 PART 6 AMD 1
November 2, 2018
Aerodrome Design Manual - Part 6 Frangibility
DEFINITIONS Frangible object. An object of low mass designed to break, distort or yield on impact so as to present the minimum hazard to aircraft. Impact load. A sudden application of a load or...
January 1, 2006
Aerodrome Design Manual - Part 6 Frangibility
FOREWORD Proper design and installation of visual and non-visual aids (e.g. approach lighting towers, meteorological equipment, radio navigational aids) are prerequisites for the safety and...
January 1, 2006
Aerodrome Design Manual - Part 6 Frangibility
A description is not available for this item.
Advertisement