CEN - EN ISO 294-2

Plastics - Injection moulding of test specimens of thermoplastic materials - Part 2: Small tensile bars

active, Most Current
Organization: CEN
Publication Date: 1 December 2018
Status: active
Page Count: 12
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document specifies a four-cavity mould, the type С ISO mould, for the injection moulding of small tensile bars measuring ≥ 60 mm × 10 mm × 3 mm (the type CW11 test specimen in ISO 20753).

Document History

EN ISO 294-2
December 1, 2018
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 2: Small tensile bars
This document specifies a four-cavity mould, the type С ISO mould, for the injection moulding of small tensile bars measuring ≥ 60 mm × 10 mm × 3 mm (the type CW11 test specimen in ISO 20753).
July 1, 1998
Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 2: Small Tensile Bars
A description is not available for this item.
July 1, 1998
Plastics Injection moulding of test specimens of thermoplastic materials Part 2: Small tensile bars
A description is not available for this item.

References

Advertisement