CEN - EN ISO 4612
Plastics - Preparation of PVC Pastes for Test Purposes - Planetary-Mixer Method
| Organization: | CEN |
| Publication Date: | 1 December 2018 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This document specifies two methods, A and B, for the preparation of pastes (also known as plastisols) from appropriate PVC resins, plasticizers and other ingredients using a planetary mixing process.
Both method A and method B can be used to prepare pastes of any composition. Method A (single-speed) is particularly applicable to resins prone to heat build-up during paste preparation, while method B (two-speed) might be preferred for repetitive work, e.g. for process control during resin manufacture, because of its shorter mixing time.
Such pastes can be used for a variety of test purposes, including the determination of rheological properties for resin designation and specification.
Document History