AFNOR - NF EN 50181
Plug-in type bushings above 1 kV up to 52 kV and from 250 A to 2,50 kA for equipment other than liquid filled transformers
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 1 February 2011 |
| Status: | active |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Bushings): | 29.080.20 |
Document History
NF EN 50181
February 1, 2011
Plug-in type bushings above 1 kV up to 52 kV and from 250 A to 2,50 kA for equipment other than liquid filled transformers
A description is not available for this item.