CEN - EN ISO 8130-1

Coating powders - Part 1: Determination of particle size distribution by sieving

inactive
Organization: CEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 10
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 8130 specifies a method for the determination of particle size distribution by sieving. It discriminates between particles in the size range from 32 μm to 300 μm.

The method can also be used as an abbreviated procedure, i.e. for the determination of the residue on one single sieve only ("go"/"no go" test).

Document History

May 1, 2019
Coating powders - Part 1: Determination of particle size distribution by sieving
This document specifies a method for the determination of the particle size distribution of coating powders by sieve analysis. Particle size distributions with a maximum of less than 100 μm is...
EN ISO 8130-1
November 1, 2010
Coating powders - Part 1: Determination of particle size distribution by sieving
This part of ISO 8130 specifies a method for the determination of particle size distribution by sieving. It discriminates between particles in the size range from 32 μm to 300 μm. The method can...

References

Advertisement