DIN EN 13411-3

Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing (includes Amendment A1:2008)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2011
Status: active
Page Count: 32
ICS Code (Clamps and staples): 21.060.70
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

This European Standard deals with the requirements for the ferrule-securing of eyes and endless loops.

It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless loops.

This European Standard applies to the ferrule-securing of eye terminations formed either by a Flemish eye or turnback eye and covers ferrules made of non alloy carbon steel and aluminium.

This European Standard applies to slings and assemblies using steel wire ropes for general lifting applications up to and including 60mm diameter conforming to EN 12385-4, lift ropes conforming to EN 12385-5 and spiral strand ropes conforming to EN 12385-10.

Type testing of ferrule-secured systems and manufacturing quality control requirements are also specified.

This European standard deals with all significant hazards, hazardous situations and events relevant to this particular steel wire rope termination when used as intended and under conditions of use which are foreseeable by the manufacturer.

This standard applies to terminations of steel wire ropes with ferrules and ferrule-securing which are manufactured after the date of this publication.

NOTE One design of ferrule-secured turn-back eye termination using an oval aluminium ferule which satisfies the requirements of this European Standard is given for information in annex A.

Document History

March 1, 2023
Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing
A description is not available for this item.
March 1, 2022
Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing; German and English version prEN 13411-3:2022
A description is not available for this item.
DIN EN 13411-3
April 1, 2011
Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing (includes Amendment A1:2008)
This European Standard deals with the requirements for the ferrule-securing of eyes and endless loops. It also deals with the requirements for ferrules for the ferrule-securing of eyes and endless...
February 1, 2009
Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing (includes Amendment A1:2008)
A description is not available for this item.
May 1, 2008
Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing; English version EN 13411-3:2004/prA1:2008
A description is not available for this item.
January 1, 2008
Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing; English version EN 13411-3:2004/prA1:2007
A description is not available for this item.
September 1, 2004
Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing
A description is not available for this item.

References

Advertisement