ISO 9328-6

Steel flat products for pressure purposes — Technical delivery conditions — Part 6: Weldable fine grain steels, quenched and tempered

inactive
Buy Now
Organization: ISO
Publication Date: 1 May 2011
Status: inactive
Page Count: 20
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steels for pressure purposes): 77.140.30
scope:

This part of ISO 9328 specifies the requirements for flat products for pressure equipment made of quenched and tempered weldable fine grain steels as listed in Tables A.1 and B.1. The requirements and definitions in ISO 9328-1 also apply to this part of ISO 9328.

NOTE 1 Fine grain steels are understood to be steels with a ferritic grain size of 6 or finer when tested in accordance with ISO 643.

NOTE 2 This part of ISO 9328 offers the possibility of specifying products in accordance with European design codes and ASME-type design codes.

Document History

February 1, 2018
Steel flat products for pressure purposes - Technical delivery conditions - Part 6: Weldable fine grain steels, quenched and tempered
This document specifies the requirements for flat products for pressure equipment made of quenched and tempered weldable fine grain steels as specified in Tables A.1 and B.1.The requirements and...
ISO 9328-6
May 1, 2011
Steel flat products for pressure purposes — Technical delivery conditions — Part 6: Weldable fine grain steels, quenched and tempered
This part of ISO 9328 specifies the requirements for flat products for pressure equipment made of quenched and tempered weldable fine grain steels as listed in Tables A.1 and B.1. The requirements...
August 15, 2004
Steel flat products for pressure purposes Technical delivery conditions Part 6: Weldable fine grain steels, quenched and tempered
A description is not available for this item.

References

Advertisement