CEN - EN ISO 11812

Small craft - Watertight cockpits and quick-draining cockpits

active, Most Current
Organization: CEN
Publication Date: 1 September 2018
Status: active
Page Count: 46
ICS Code (Small craft): 47.080
scope:

This International Standard specifies requirements for cockpits and recesses to be designated either as "watertight" or as "quick-draining" on small craft of hull length up to 24 m.

It does not set requirements for the size and shape of a cockpit or recess, nor when or where it shall be used. It only considers draining by gravity, and not by pumping or other methods.

NOTE 1 The term 'quick-draining cockpit' has been chosen to differentiate from the common understanding of "self-draining cockpit" where water may be drained overboard in certain conditions, but without specified draining speed. height of bottom or sill, etc.

NOTE 2 Examples of single-plane cockpit bottoms are given in informative annex A.

Document History

EN ISO 11812
September 1, 2018
Small craft - Watertight cockpits and quick-draining cockpits
This International Standard specifies requirements for cockpits and recesses to be designated either as "watertight” or as "quick-draining" on small craft of hull length up to 24 m. It does not set...
December 1, 2001
Small Craft - Watertight Cockpits and Quick-Draining Cockpits
A description is not available for this item.

References

Advertisement