CEN - EN ISO 11073-20601

Health informatics - Personal health device communication - Part 20601: Application profile - Optimized exchange protocol

inactive
Organization: CEN
Publication Date: 1 March 2011
Status: inactive
Page Count: 212
ICS Code (IT applications in health care technology): 35.240.80
scope:

Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard defines a common framework for making an abstract model of personal health data available in transportindependent transfer syntax required to establish logical connections between systems and to provide presentation capabilities and services needed to perform communication tasks. The protocol is optimized to personal health usage requirements and leverages commonly used methods and tools wherever possible.

Purpose

This document addresses a need for an openly defined, independent standard for converting the information profile into an interoperable transmission format so the information can be exchanged to and from personal telehealth devices and compute engines (e.g., cell phones, personal computers, personal health appliances, and set top boxes).

Document History

December 1, 2022
Health informatics - Device interoperability - Part 20601: Personal health device communication - Application profile - Optimized exchange protocol
Within the context of the ISO/IEEE 11073 personal health device standard family, this standard defines an optimized exchange protocol and modeling techniques to be used by implementers of personal...
August 1, 2016
Health informatics - Personal health device communication - Part 20601: Application profile - Optimized exchange protocol
Within the context of the ISO/IEEE 11073 personal health device standard family, this standard defines an optimized exchange protocol and modeling techniques to be used by implementers of personal...
EN ISO 11073-20601
March 1, 2011
Health informatics - Personal health device communication - Part 20601: Application profile - Optimized exchange protocol
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard defines a common framework for making an abstract model of personal health data available in...

References

Advertisement