DS/EN ISO 3381
Railway applications – Acoustics – Measurement of noise inside railbound vehicles
| Organization: | DS |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Noise emitted by means of transport): | 17.140.30 |
| ICS Code (Railway engineering in general): | 45.020 |
scope:
ISO 3381:2005 specifies the conditions for obtaining reproducible and comparable measurement results of levels and spectra of noise inside all kinds of vehicles on rails or other types of fixed track, except for track maintenance vehicles in operation. It is applicable to type testing and periodic monitoring testing. The results may be used, for example, to characterize the noise inside these vehicles and to compare the internal noise of various vehicles on a particular track section. The test procedures specified in this ISO 3381:2005 are of engineering grade (grade 2, with a precision of 2 dB), that is the preferred one for noise declaration purposes, as defined in ISO 12001.
Document History