DS/EN 60335-2-25/A11
Household and similar electrical appliances - Safety - Part 2-25: Particular requirements for microwave ovens, including combination microwave ovens
| Organization: | DS |
| Publication Date: | 5 April 2011 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
scope:
Deals with the safety of microwave ovens for household use. The rated voltage is less than 250 V. It also deals with combination microwave ovens. For commercial microvave ovens, see EN 60335-2-90. As far as practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in household and similar environments. However, in general, it does not take into account: - children playing with the appliances; - the use of the appliance by very young children; - the use of the appliance by young children without supervision. It is recognized that very vulnerable people may have needs beyong the level addressed in this European Standard.
Document History