DS/EN ISO 4787

Laboratory glassware – Volumetric instruments – Methods for testing of capacity and for use

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 April 2011
Status: active
Page Count: 34
ICS Code (Laboratory ware and related apparatus): 71.040.20
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

ISO 4787:2010 provides methods for the testing, calibration and use of volumetric instruments made from glass in order to obtain the best accuracy in use. The International Standards for the individual volumetric instruments (ISO 385, ISO 646, ISO 835, ISO 1042 and ISO 4788) include clauses on the definition of capacity; these clauses describe the method of manipulation in sufficient detail to define the capacity without ambiguity. ISO 4787:2010 contains supplementary information. The procedures in ISO 4787:2010 are applicable to volumetric instruments with nominal capacities in the range of 0,1 ml to 10 000 ml. These include: single-volume pipettes (see ISO 648) without subdivisions; graduated measuring pipettes and dilution pipettes, with partial or complete subdivisions (see ISO 835); burettes (see ISO 385); volumetric flasks (see ISO 1042); and graduated measuring cylinders (see ISO 4788). The procedures are not recommended for testing of volumetric instruments with capacities below 0,1 ml such as micro-glassware. ISO 4787:2010 does not deal specifically with pyknometers as specified in ISO 3507. However, the procedures specified for the determination of volume of glassware can, for the most part, also be followed for the calibration of pyknometers.

Document History

December 6, 2021
Laboratory glass and plastic ware – Volumetric instruments – Methods for testing of capacity and for use (ISO 4787:2021)
This International Standard provides methods for the testing, calibration and use of volumetric instruments made from glass and plastic in order to obtain the best accuracy in use. NOTE – Testing is...
DS/EN ISO 4787
April 1, 2011
Laboratory glassware – Volumetric instruments – Methods for testing of capacity and for use
ISO 4787:2010 provides methods for the testing, calibration and use of volumetric instruments made from glass in order to obtain the best accuracy in use. The International Standards for the...
May 21, 2010
Laboratory glassware - Volumetric instruments - Methods for testing of capacity and for use
This International Standard provides methods for the testing, calibration and use of volumetric instruments made from glass in order to obtain the best accuracy in use. NOTE Testing is the process by...
Laboratory glass and plastic ware – Volumetric instruments – Methods for testing of capacity and for use (ISO/DIS 4787:2021)
This International Standard provides methods for the testing, calibration and use of volumetric instruments made from glass and plastic in order to obtain the best accuracy in use. NOTE – Testing is...
Laboratory glassware - Volumetric instruments - Methods for testing of capacity and for use (ISO 4787:2010, Corrected version 2010-06-15)
A description is not available for this item.
Laboratory glassware - Volumetric instruments - Methods for testing of capacity and for use (ISO/FDIS 4787:2010)
This International Standard provides methods for the testing, calibration and use of volumetric instruments made from glass in order to obtain the best accuracy in use. NOTE Testing is the process by...
Laboratory glassware - Volumetric instruments - Methods for testing of capacity and for use (ISO/DIS 4787:2008)
This International Standard provides methods for the testing, calibration and use of volumetric instruments made from glass in order to obtain the best accuracy in use. The International Standards...
Advertisement