ITU-R BT.1120

Digital interfaces for studio signals with 1920 × 1080 image formats

active, Most Current
Buy Now
Organization: ITU-R
Publication Date: 1 December 2017
Status: active
Page Count: 57
scope:

This Recommendation defines serial digital interfaces operating at two nominal clock frequencies, 1.485 GHz and 2.97 GHz, for studio signals with 1 920 × 1 080 pixel arrays, at various frame frequencies up to 60 Hz, 4:4:4 and 4:2:2 sample structures defined in Recommendations ITU-R BT.709 and ITU-R BT.2100. The interface may also be used for carrying packetized data.

Document History

ITU-R BT.1120
December 1, 2017
Digital interfaces for studio signals with 1920 × 1080 image formats
This Recommendation defines serial digital interfaces operating at two nominal clock frequencies, 1.485 GHz and 2.97 GHz, for studio signals with 1 920 × 1 080 pixel arrays, at various frame...
January 1, 2012
Digital interfaces for HDTV studio signals
This HDTV interface operates at two nominal clock frequencies, 1.485 GHz and 2.97 GHz, and conveys the uncompressed payload defined in Part 2 of Recommendation ITU-R BT.709. The interface may also be...
January 1, 2007
Digital interfaces for HDTV studio signals
A description is not available for this item.
May 13, 2005
Digital interfaces for HDTV studio signals
A description is not available for this item.
January 1, 2004
Digital interfaces for HDTV studio signals
A description is not available for this item.
January 1, 2003
Digital Interfaces for HDTV Studio Signals
A description is not available for this item.
January 1, 2000
Digital Interfaces for HDTV Studio Signals
A description is not available for this item.
January 1, 1998
Digital Interfaces for 1125/60 and 1250/50 HDTV Studio Signals
A description is not available for this item.
January 1, 1998
Digital Interfaces for 1125/60/2:1 and 1250/50/2:1 HDTV Studio Signals
A description is not available for this item.
January 1, 1994
Digital Interfaces for 1125/60/2:1 and 1250/50/2:1 HDTV Studio Signals
A description is not available for this item.

References

Advertisement