DIN EN 13674-1

Railway applications - Track - Rail - Part 1: Vignole railway rails 46 kg/m and above

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2011
Status: inactive
Page Count: 112
ICS Code (Construction of railways): 93.100
scope:

This European Standard specifies Vignole railway rails of 46 kg/m and greater linear mass, for conventional and high speed railway track usage.

Nine pearlitic steel grades are specified covering a hardness range of 200 HBW to 440 HBW and include non heat treated non alloy steels, non heat treated alloy steels, and heat treated non alloy steels and heat treated alloy steels .

There are 23 rail profiles specified in this standard.

Two classes of rail straightness are specified, differing in requirements for straightness, surface flatness and crown profile. Two classes of profile tolerances are specified.

Document History

May 1, 2023
Railway applications - Rail - Part 1: Vignole railway rails 46 kg/m and above; German and English version prEN 13674-1:2023
A description is not available for this item.
July 1, 2017
Railway applications - Track - Rail - Part 1: Vignole railway rails 46 kg/m and above (includes Amendment A1:2017)
This European Standard specifies Vignole railway rails of 46 kg/m and greater linear mass, for conventional and high speed railway track usage. Nine pearlitic steel grades are specified covering a...
DIN EN 13674-1
April 1, 2011
Railway applications - Track - Rail - Part 1: Vignole railway rails 46 kg/m and above
This European Standard specifies Vignole railway rails of 46 kg/m and greater linear mass, for conventional and high speed railway track usage. Nine pearlitic steel grades are specified covering a...
January 1, 2008
Railway applications - Track - Rail - Part 1: Vignole railway rails 46 kg/m and above (includes Amendment A1:2007)
A description is not available for this item.
December 1, 2003
Railway applications - Track; Rail - Part 1: Vignole railway rails 46 kg/m and above
A description is not available for this item.

References

Advertisement