DSF/FprEN 50516-1-1

Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications -- Part 1-1: Type SC-RJ PC industrial terminated on EN 60793-2-10 category A1a and A1b multimode fibre to meet the requirements of category I (industrial environments) as specified in IEC 61753-1-3

pending
Organization: DS
Status: pending
Page Count: 40
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

1.1 Product definition This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an SC-RJ connector set with one side protected by an industrial housing with the fibres terminated with cylindrical zirconia PC ferrules, an adaptor fitted with resilient alignment sleeves and patchcord shall meet in order for it to be categorised as an EN standard product. The product is rated IP67. Since different variants are permitted, product marking details are given in 3.5. 1.2 Intermateability Products conforming to the requirements of this specification will intermate and give the specified level of random attenuation and random return loss performance provided the same fibre type is used. The intention is that this will be true irrespective of the manufacturing source(s) of the product. 1.3 Operating environment The tests selected combined with the severities and durations, specified as category I, are intended to reflect, although they do not necessarily satisfy all the requirements of, the boundary conditions of M3I3C3E3. 1.4 Reliability Whilst the anticipated service life expectancy of the product in this environment is 20 years, compliance with this specification does not guarantee the reliability of the product. This should be predicted using a recognised reliability assessment programme. 1.5 Quality assurance Compliance with this specification does not guarantee the manufacturing consistency of the product. This should be maintained using a recognised quality assurance programme.

Document History

December 21, 2011
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 1-1: Type SC-RJ PC industrial terminated on EN 60793-2-10 category A1a and A1b multimode fibre to meet the requirements of category I (industrial environments) as specified in IEC 61753-1-3
1.1 Product definitionThis European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an SC-RJ connector set with one side...
DSF/FprEN 50516-1-1
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications -- Part 1-1: Type SC-RJ PC industrial terminated on EN 60793-2-10 category A1a and A1b multimode fibre to meet the requirements of category I (industrial environments) as specified in IEC 61753-1-3
1.1 Product definition This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an SC-RJ connector set with one side...
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications -- Part 1-1: Type SC-RJ PC industrial terminated on EN 60793-2-10 category A1a and A1b multimode fibre to meet the requirements of category I (industrial environments) as specified in IEC 61753-1-3
1.1 Product definition This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an SC-RJ connector set with one side...
Advertisement