DS/EN 15080-12

Extended application of results from fire resistance tests - Part 12: Loadbearing masonry walls

active, Most Current
Buy Now
Organization: DS
Publication Date: 30 March 2011
Status: active
Page Count: 18
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard provides guidance, and where appropriate defines procedures, for variations of certain parameters and factors associated with the design of internal and external loadbearing walls that have been tested in accordance with EN 1365-1. Data from historic standard fire resistance tests may be used as supporting information. Manufactured stone masonry units according to EN 771-5 and natural stone units according to EN 771-6 are not covered. This European Standard is not valid for reinforced masonry.

Document History

DS/EN 15080-12
March 30, 2011
Extended application of results from fire resistance tests - Part 12: Loadbearing masonry walls
This European Standard provides guidance, and where appropriate defines procedures, for variations of certain parameters and factors associated with the design of internal and external loadbearing...
Extended application of results from fire resistance tests - Part 12: Loadbearing masonry walls
This European Standard provides guidance, and where appropriate defines procedures, for variations of certain parameters and factors associated with the design of internal and external loadbearing...
Extended Application of Results from Fire Resistance Tests - Part 12: Loadbearing Masonry Walls
This part provides guidance, and where appropriate defines procedures, for variations of certain parameters and factors with the design of internal and external loadbearing walls made of clay...

References

Advertisement