ASTM International - ASTM A473-18a

Standard Specification for Stainless Steel Forgings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2018
Status: inactive
Page Count: 6
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 Supplementary requirements from Specification A788/A788M may be specified when additional testing, inspection, or processing is required.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. The different... View More

Document History

April 1, 2026
Standard Specification for Stainless Steel Forgings
1.1 This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. 1.2 The values stated in...
October 1, 2024
Standard Specification for Stainless Steel Forgings
1.1 This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. 1.2 The values stated in...
August 15, 2024
Standard Specification for Stainless Steel Forgings
1.1 This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. 1.2 The values stated in...
September 1, 2023
Standard Specification for Stainless Steel Forgings
1.1 This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. 1.2 The values stated in...
March 1, 2023
Standard Specification for Stainless Steel Forgings
1.1 This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. 1.2 The values stated in...
September 1, 2021
Standard Specification for Stainless Steel Forgings
1.1 This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. 1.2 The values stated in...
May 1, 2019
Standard Specification for Stainless Steel Forgings
1.1 This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. 1.2 The values stated in...
ASTM A473-18a
November 1, 2018
Standard Specification for Stainless Steel Forgings
1.1 This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. 1.2 The values stated in...
May 1, 2018
Standard Specification for Stainless Steel Forgings
1.1 This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. 1.2 The values stated in...
September 1, 2017
Standard Specification for Stainless Steel Forgings
1.1 This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. 1.2 The values stated in...
May 1, 2017
Standard Specification for Stainless Steel Forgings
1.1 This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. 1.2 The values stated in...
May 1, 2016
Standard Specification for Stainless Steel Forgings
1.1 This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. 1.2 The values stated in...
May 1, 2015
Standard Specification for Stainless Steel Forgings
1.1 This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. 1.2 The values stated in...
November 1, 2013
Standard Specification for Stainless Steel Forgings
This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. The different solution heat...
May 1, 2009
Standard Specification for Stainless Steel Forgings
This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. The different solution heat...
March 10, 2001
Standard Specification for Stainless Steel Forgings
1.1 This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. 1.2 The values stated in...
March 10, 2001
Standard Specification for Stainless Steel Forgings
This specification covers austenitic, austenitic-ferritic, ferritic, and martensitic stainless steel forgings for general use, and for low- or high-temperature service. The different solution heat...
Advertisement