ASTM International - ASTM A395/A395M-99(2018)

Standard Specification for Ferritic Ductile Iron Pressure-Retaining Castings for Use at Elevated Temperatures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2018
Status: inactive
Page Count: 8
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers ductile iron castings for pressure-retaining parts for use at elevated temperatures. Castings of all grades are suitable for use up to 450 °F. For temperatures above 450 °F and up to 650 °F, only Grade 60-40-18 castings are suitable (Note 1).

1.2 Valves, flanges, pipe fittings, pumps, and other piping components are generally manufactured in advance and supplied from stock by the manufacturer, jobber, or dealer.

1.3 For supplemental casting requirements, Specification A834 may be utilized.

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

Note 1: For service other than as specified in this section, reference should be made to Specification A536 for Ductile Iron Castings.2

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers standard requirements for ductile iron castings for pressure-retaining parts for use at elevated temperatures. Castings are classified by grades based on mechanical... View More

Document History

October 1, 2022
Standard Specification for Ferritic Ductile Iron Pressure-Retaining Castings for Use at Elevated Temperatures
1.1 This specification covers ductile iron castings for pressure-retaining parts for use at elevated temperatures. Castings of all grades are suitable for use up to 450?°F. For temperatures above...
ASTM A395/A395M-99(2018)
November 1, 2018
Standard Specification for Ferritic Ductile Iron Pressure-Retaining Castings for Use at Elevated Temperatures
1.1 This specification covers ductile iron castings for pressure-retaining parts for use at elevated temperatures. Castings of all grades are suitable for use up to 450 °F. For temperatures above...
April 1, 2014
Standard Specification for Ferritic Ductile Iron Pressure-Retaining Castings for Use at Elevated Temperatures
1.1 This specification covers ductile iron castings for pressure-retaining parts for use at elevated temperatures. Castings of all grades are suitable for use up to 450°F. For temperatures above...
Standard Specification for Ferritic Ductile Iron Pressure-Retaining Castings for Use at Elevated Temperatures
1.1 This specification covers ductile iron castings for pressure-retaining parts for use at elevated temperatures. Castings of all grades are suitable for use up to 450°F. For temperatures above...
October 1, 2004
Standard Specification for Ferritic Ductile Iron Pressure-Retaining Castings for Use at Elevated Temperatures
This specification covers standard requirements for ductile iron castings for pressure-retaining parts for use at elevated temperatures. Castings are classified by grades based on mechanical property...
December 10, 1999
Standard Specification for Ferritic Ductile Iron Pressure-Retaining Castings for Use at Elevated Temperatures
1.1 This specification covers ductile iron castings for pressure-retaining parts for use at elevated temperatures (Note 1). 1.2 Valves, flanges, pipe fittings, pumps, and other piping components are...
December 10, 1999
Standard Specification for Ferritic Ductile Iron Pressure-Retaining Castings for Use at Elevated Temperatures
1.1 This specification covers ductile iron castings for pressure-retaining parts for use at elevated temperatures. Castings of all grades are suitable for use up to 450F. For temperatures above 450F...
January 1, 1998
Standard Specification for Ferritic Ductile Iron Pressure-Retaining Castings for Use at Elevated Temperatures
A description is not available for this item.
Advertisement